5o.com Surface Mount Isolator 5o04200

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04200 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04200
Surface Mount Isolator 5o04200
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04200
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1025250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0132320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 3.10 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Isolator - 5o0364320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details