5o.com Coaxial Isolator 5o0034340

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in digital, satellite, mobile, medical, and military applications, with a 34×34×22mm dimensions and 50Ω impedance. Supports forward power up to 100W and reverse power up to 30W. Connector types include SMA Male/Female and N Male/Female. Operating temperature ranges from -40°C to +85°C for variants with extended range, and -30°C to +70°C for others. Storage temperature spans -55°C to +125°C. Designed for frequencies between 700MHz and 2000MHz with isolation ratings from 16dB to 23dB and VSWR up to 1.4.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in digital, satellite, mobile, medical, and military applications, with a 34×34×22mm dimensions and 50Ω impedance. Supports forward power up to 100W and reverse power up to 30W. Connector types include SMA Male/Female and N Male/Female. Operating temperature ranges from -40°C to +85°C for variants with extended range, and -30°C to +70°C for others. Storage temperature spans -55°C to +125°C. Designed for frequencies between 700MHz and 2000MHz with isolation ratings from 16dB to 23dB and VSWR up to 1.4.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0034340 - 5o.com
Guangdong, China
Coaxial Isolator
5o0034340
Coaxial Isolator 5o0034340
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0034340
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1156560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o1250250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details