5o.com Dual Junction Coaxial Isolator 5o0370480

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates across frequencies from 220 MHz to 1875 MHz with insertion loss ranging from 0.4 dB to 1.4 dB and isolation up to 60 dB. The device is available with N or SMA (female or male) connectors, maintains 50 Ω impedance, and handles 300 W forward and 100 W reverse power. Operating temperature ranges from -40 °C to +85 °C depending on variant, with a storage range of -55 °C to +125 °C. Physical dimensions are 70 mm × 48 mm × 15 mm. Connector type and frequency band are selectable per model.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communications, medical, military, and space applications. It operates across frequencies from 220 MHz to 1875 MHz with insertion loss ranging from 0.4 dB to 1.4 dB and isolation up to 60 dB. The device is available with N or SMA (female or male) connectors, maintains 50 Ω impedance, and handles 300 W forward and 100 W reverse power. Operating temperature ranges from -40 °C to +85 °C depending on variant, with a storage range of -55 °C to +125 °C. Physical dimensions are 70 mm × 48 mm × 15 mm. Connector type and frequency band are selectable per model.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0370480 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0370480
Dual Junction Coaxial Isolator 5o0370480
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0370480
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1217160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1364320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o111001000 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details