5o.com Drop in Isolator 5o0160600

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0160600 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. Each variant operates within a specified frequency range from 45 MHz to 270 MHz, provides a minimum isolation of 18 dB to 25 dB, and maintains a maximum VSWR of 1.3 to 1.2, with insertion loss ranging from 0.5 dB to 1.8 dB. The devices feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and 50 W reverse power. They are housed in a 60×60×28 mm package and operate across temperature ranges from -40 °C to +70 °C depending on the model. Storage temperature extends from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0160600 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. Each variant operates within a specified frequency range from 45 MHz to 270 MHz, provides a minimum isolation of 18 dB to 25 dB, and maintains a maximum VSWR of 1.3 to 1.2, with insertion loss ranging from 0.5 dB to 1.8 dB. The devices feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and 50 W reverse power. They are housed in a 60×60×28 mm package and operate across temperature ranges from -40 °C to +70 °C depending on the model. Storage temperature extends from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0160600 - 5o.com
Guangdong, China
Drop in Isolator
5o0160600
Drop in Isolator 5o0160600
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0160600
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12643404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1013160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Isolator - 5o03160800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Waveguide Isolator - 5o06491000 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details