5o.com Dual Junction Drop in Isolator 5o0242220

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0242220 is a dual junction drop-in isolator designed for RF power amplifier protection in applications including communications, medical, and military systems. It operates across 4.0 to 8.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and a maximum insertion loss of 1.0 dB. The device features 50 Ω impedance, handles 100 W forward and 30 W reverse power, and is rated for operation from -55 °C to +85 °C with storage from -55 °C to +125 °C. It measures 42 × 22.5 × 15 mm and uses a TAB connector. The isolator supports dual or multiple junction configurations for higher isolation and requires stainless steel or brass screws for installation.

Datasheet Summary
Powered by GS/AI

The 5o0242220 is a dual junction drop-in isolator designed for RF power amplifier protection in applications including communications, medical, and military systems. It operates across 4.0 to 8.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and a maximum insertion loss of 1.0 dB. The device features 50 Ω impedance, handles 100 W forward and 30 W reverse power, and is rated for operation from -55 °C to +85 °C with storage from -55 °C to +125 °C. It measures 42 × 22.5 × 15 mm and uses a TAB connector. The isolator supports dual or multiple junction configurations for higher isolation and requires stainless steel or brass screws for installation.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0242220
Dual Junction Drop in Isolator 5o0242220
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0242220
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1060605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0370480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0110250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1050491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details