5o.com Dual Junction Drop in Isolator 5o02112560

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o02112560 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It features a TAB connector, 50Ω impedance, and a physical dimension of 112×56×15mm. The device supports forward power up to 300W and reverse power up to 30W, with operating temperatures ranging from -55℃ to +125℃. Isolation varies by frequency band, with typical values between 32dB and 46dB across the 136MHz to 900MHz range. VSWR is specified up to 1.4, and insertion loss is rated at or below 1.4dB depending on the frequency variant.

Datasheet Summary
Powered by GS/AI

The 5o02112560 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, military, and space applications. It features a TAB connector, 50Ω impedance, and a physical dimension of 112×56×15mm. The device supports forward power up to 300W and reverse power up to 30W, with operating temperatures ranging from -55℃ to +125℃. Isolation varies by frequency band, with typical values between 32dB and 46dB across the 136MHz to 900MHz range. VSWR is specified up to 1.4, and insertion loss is rated at or below 1.4dB depending on the frequency variant.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o02112560 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o02112560
Dual Junction Drop in Isolator 5o02112560
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o02112560
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1013184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.6 :1
View Details
Coaxial Circulator - 5o1013184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.6 :1
View Details
Waveguide Circulator - 5o1668800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0620250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details