5o.com Coaxial Isolator 5o0015220

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communications, medical, and military applications, available in SMA or N female connectors with 50 Ω impedance. It operates over frequencies from 4.4 to 7.2 GHz, with insertion loss ranging from 0.3 to 0.5 dB, isolation minimum 18 dB, and VSWR maximum 1.35. The device handles 60 W forward power and 5 W reverse power, operates at temperatures from -40 to +85 °C, and has dimensions of 15×22.5×13.8 mm. Storage temperature ranges from -55 to +125 °C. The product includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communications, medical, and military applications, available in SMA or N female connectors with 50 Ω impedance. It operates over frequencies from 4.4 to 7.2 GHz, with insertion loss ranging from 0.3 to 0.5 dB, isolation minimum 18 dB, and VSWR maximum 1.35. The device handles 60 W forward power and 5 W reverse power, operates at temperatures from -40 to +85 °C, and has dimensions of 15×22.5×13.8 mm. Storage temperature ranges from -55 to +125 °C. The product includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0015220 - 5o.com
Guangdong, China
Coaxial Isolator
5o0015220
Coaxial Isolator 5o0015220
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0015220
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o0326180 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0172720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details