5o.com Dual Junction Coaxial Isolator 5o0364320

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual Junction Coaxial Isolator series operates from 700 MHz to 3500 MHz and is designed for RF power amplifier protection in communications, military, and medical applications. It features insertion loss up to 0.8 dB, isolation up to 50 dB, and a VSWR as low as 1.15, with N or SMA female connectors. The unit handles 100 W forward and 30 W reverse power, operates over a temperature range of -55°C to +125°C, and maintains a 50 Ω impedance. The case dimensions are 64 mm × 32 mm × 18 mm. Connector type and frequency range vary by part number; the series includes variants with thermal ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Dual Junction Coaxial Isolator series operates from 700 MHz to 3500 MHz and is designed for RF power amplifier protection in communications, military, and medical applications. It features insertion loss up to 0.8 dB, isolation up to 50 dB, and a VSWR as low as 1.15, with N or SMA female connectors. The unit handles 100 W forward and 30 W reverse power, operates over a temperature range of -55°C to +125°C, and maintains a 50 Ω impedance. The case dimensions are 64 mm × 32 mm × 18 mm. Connector type and frequency range vary by part number; the series includes variants with thermal ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0364320 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0364320
Dual Junction Coaxial Isolator 5o0364320
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0364320
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0050490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0045500 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1119190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0030380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details