5o.com Dual Junction Coaxial Isolator 5o0342220

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. Available in SMA female or N female connector types, with a frequency range of 4.0 to 8.0 GHz, minimum isolation of 36 dB, maximum VSWR of 1.3, and maximum insertion loss of 1.0 dB. Mounted in a case measuring 42 × 22.5 × 15 mm, impedance is 50 Ω. Handles forward power up to 100 W and reverse power up to 30 W. Operates from -55 °C to +85 °C and stores from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. Available in SMA female or N female connector types, with a frequency range of 4.0 to 8.0 GHz, minimum isolation of 36 dB, maximum VSWR of 1.3, and maximum insertion loss of 1.0 dB. Mounted in a case measuring 42 × 22.5 × 15 mm, impedance is 50 Ω. Handles forward power up to 100 W and reverse power up to 30 W. Operates from -55 °C to +85 °C and stores from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0342220
Dual Junction Coaxial Isolator 5o0342220
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0342220
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0050491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0140400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Isolator - 5o0370480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details