5o.com Waveguide Isolator 5o0620250

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0620250 is a waveguide isolator designed for RF power amplifier protection in applications such as medical, communication, and military systems. It operates across a frequency range of 51.0 to 59.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB. The device uses a WR15 (BJ620) connector and has physical dimensions of 20 × 25.5 × 15 mm. It supports a forward power of 10 W and a reverse power of 1 W, with an operating temperature range of -40 to +75°C and a storage temperature range of -55 to +125°C. The impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

The 5o0620250 is a waveguide isolator designed for RF power amplifier protection in applications such as medical, communication, and military systems. It operates across a frequency range of 51.0 to 59.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB. The device uses a WR15 (BJ620) connector and has physical dimensions of 20 × 25.5 × 15 mm. It supports a forward power of 10 W and a reverse power of 1 W, with an operating temperature range of -40 to +75°C and a storage temperature range of -55 to +125°C. The impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0620250 - 5o.com
Guangdong, China
Waveguide Isolator
5o0620250
Waveguide Isolator 5o0620250
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0620250
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o131014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details