5o.com Dual Junction Drop in Circulator 5o1217162

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1217162 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communications. It operates from 12.0 to 18.0 GHz with a VSWR of 1.35, 36 dB isolation, and 1.2 dB maximum insertion loss. The device features a 50 Ω impedance, handles 30 W forward and reverse power, and is mounted via a TAB connector. Its dimensions are 17.6 × 16.5 × 7.5 mm, and it operates reliably from -55 °C to +85 °C with a storage range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1217162 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communications. It operates from 12.0 to 18.0 GHz with a VSWR of 1.35, 36 dB isolation, and 1.2 dB maximum insertion loss. The device features a 50 Ω impedance, handles 30 W forward and reverse power, and is mounted via a TAB connector. Its dimensions are 17.6 × 16.5 × 7.5 mm, and it operates reliably from -55 °C to +85 °C with a storage range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1217162 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1217162
Dual Junction Drop in Circulator 5o1217162
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1217162
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0142490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Surface Mount Isolator - 5o04200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o12242004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0119190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details