5o.com Dual Junction Drop in Isolator 5o0264340

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0264340 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, military, and aerospace applications. It operates from 2.0 to 4.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.2 dB. The device handles 100 W forward power and 30 W reverse power, operates from +10 to +70°C, and is housed in a 64×34×21 mm package with 50 Ω impedance and TAB connectors.

Datasheet Summary
Powered by GS/AI

The 5o0264340 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, military, and aerospace applications. It operates from 2.0 to 4.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.2 dB. The device handles 100 W forward power and 30 W reverse power, operates from +10 to +70°C, and is housed in a 64×34×21 mm package with 50 Ω impedance and TAB connectors.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0264340 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0264340
Dual Junction Drop in Isolator 5o0264340
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0264340
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1021220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0013182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13160800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details