5o.com Drop in Circulator 5o1145460

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator designed for RF power amplifier protection in communication and military applications, available in a 45×46×26mm TAB package with 50Ω impedance and operating temperature range of -40 to +85°C. Supports forward and reverse power handling of 600W, with insertion loss ranging from 0.3 to 0.5 dB and isolation from 18 to 23 dB across frequency bands from 1000 to 3800 MHz. VSWR is specified up to 1.3. The device includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Drop-in circulator designed for RF power amplifier protection in communication and military applications, available in a 45×46×26mm TAB package with 50Ω impedance and operating temperature range of -40 to +85°C. Supports forward and reverse power handling of 600W, with insertion loss ranging from 0.3 to 0.5 dB and isolation from 18 to 23 dB across frequency bands from 1000 to 3800 MHz. VSWR is specified up to 1.3. The device includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1145460 - 5o.com
Guangdong, China
Drop in Circulator
5o1145460
Drop in Circulator 5o1145460
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1145460
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13502804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o131014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131125604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details