5o.com Dual Junction Coaxial Isolator 5o03120750

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o03120750 series is a dual junction coaxial isolator designed for RF power amplifier protection in applications including medical, communications, and military systems. It operates across frequencies from 45 MHz to 270 MHz with insertion loss up to 50 dB, isolation from 36 dB to 50 dB depending on model, and VSWR as low as 1.15. The isolators feature 50 Ω impedance, handle 100 W forward and 100 W reverse power, and use SMA or N female connectors. Units are housed in a 120×75×28 mm package with an operating temperature range of -55 °C to +125 °C and are rated for continuous operation from -30 °C to +70 °C depending on model.

Datasheet Summary
Powered by GS/AI

The 5o03120750 series is a dual junction coaxial isolator designed for RF power amplifier protection in applications including medical, communications, and military systems. It operates across frequencies from 45 MHz to 270 MHz with insertion loss up to 50 dB, isolation from 36 dB to 50 dB depending on model, and VSWR as low as 1.15. The isolators feature 50 Ω impedance, handle 100 W forward and 100 W reverse power, and use SMA or N female connectors. Units are housed in a 120×75×28 mm package with an operating temperature range of -55 °C to +125 °C and are rated for continuous operation from -30 °C to +70 °C depending on model.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o03120750 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o03120750
Dual Junction Coaxial Isolator 5o03120750
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o03120750
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05671 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1060607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details