5o.com Drop in Isolator 5o0132320

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0132320 series is a drop-in isolator designed for RF power amplifier protection in communication, medical, security, military, and space applications. It features a 32×32×11 mm dimensions, 50 Ω impedance, and TAB connectors. The isolators support forward power up to 200 W and reverse power up to 30 W, with operating temperature ranges from -40 °C to +85 °C depending on the frequency variant. Isolation is a minimum of 18 dB to 23 dB across the bands, with insertion loss from 0.2 dB to 0.6 dB and VSWR up to 1.3. The series includes models covering 700 MHz to 2500 MHz.

Datasheet Summary
Powered by GS/AI

The 5o0132320 series is a drop-in isolator designed for RF power amplifier protection in communication, medical, security, military, and space applications. It features a 32×32×11 mm dimensions, 50 Ω impedance, and TAB connectors. The isolators support forward power up to 200 W and reverse power up to 30 W, with operating temperature ranges from -40 °C to +85 °C depending on the frequency variant. Isolation is a minimum of 18 dB to 23 dB across the bands, with insertion loss from 0.2 dB to 0.6 dB and VSWR up to 1.3. The series includes models covering 700 MHz to 2500 MHz.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0132320 - 5o.com
Guangdong, China
Drop in Isolator
5o0132320
Drop in Isolator 5o0132320
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0132320
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0050491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o1326181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1112200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0224200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details