5o.com Dual Junction Drop in Circulator 5o12242004

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12242004 series is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in communication and military applications. It operates across frequency ranges from 4.0 to 7.0 GHz, with a 50Ω impedance and TAB connectors. The module measures 24×20×8 mm, handles 60W forward and reverse power, and operates within a temperature range of -40°C to +85°C. Isolation exceeds 36 dB, insertion loss is no more than 1.0 dB, and VSWR is no higher than 1.3, depending on frequency band. Storage temperature extends from -55°C to +125°C. The design supports high isolation through dual junction topology.

Datasheet Summary
Powered by GS/AI

The 5o12242004 series is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in communication and military applications. It operates across frequency ranges from 4.0 to 7.0 GHz, with a 50Ω impedance and TAB connectors. The module measures 24×20×8 mm, handles 60W forward and reverse power, and operates within a temperature range of -40°C to +85°C. Isolation exceeds 36 dB, insertion loss is no more than 1.0 dB, and VSWR is no higher than 1.3, depending on frequency band. Storage temperature extends from -55°C to +125°C. The design supports high isolation through dual junction topology.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12242004 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12242004
Dual Junction Drop in Circulator 5o12242004
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12242004
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0644440 - 5o.com
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0113260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1019200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details