5o.com Drop in Circulator 5o1153560

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1153560 is a 500W drop-in circulator designed for RF power amplifier protection in applications including mobile communications, satellite, and military systems. It operates across frequencies from 300 MHz to 1400 MHz, with a 50Ω impedance and a physical size of 53×56×20 mm. The device supports reverse power up to 500W and operates within a temperature range of -40°C to +85°C, with storage from -55°C to +125°C. It features isolation of 20 to 25 dB, VSWR up to 1.25, and insertion loss as low as 0.2 dB, depending on the frequency band. The circulator uses a TAB connector and is intended for mounting with stainless steel or brass screws. The series meets operational requirements for commercial, military, and space applications.

Datasheet Summary
Powered by GS/AI

The 5o1153560 is a 500W drop-in circulator designed for RF power amplifier protection in applications including mobile communications, satellite, and military systems. It operates across frequencies from 300 MHz to 1400 MHz, with a 50Ω impedance and a physical size of 53×56×20 mm. The device supports reverse power up to 500W and operates within a temperature range of -40°C to +85°C, with storage from -55°C to +125°C. It features isolation of 20 to 25 dB, VSWR up to 1.25, and insertion loss as low as 0.2 dB, depending on the frequency band. The circulator uses a TAB connector and is intended for mounting with stainless steel or brass screws. The series meets operational requirements for commercial, military, and space applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1153560 - 5o.com
Guangdong, China
Drop in Circulator
5o1153560
Drop in Circulator 5o1153560
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1153560
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Drop in Isolator - 5o0172720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details