5o.com Coaxial Isolator 5o0025280

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote Datasheet
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0025280 - 5o.com
Guangdong, China
Coaxial Isolator
5o0025280
Coaxial Isolator 5o0025280
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0025280
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0620251 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1032320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.50 GHz
VSWR 1.15 :1
View Details