5o.com Drop in Circulator 5o1159720

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1159720 is a 500W drop-in circulator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates across 2.0 to 4.0 GHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB. The device features a TAB connector and is housed in a 59.4 × 72 × 40 mm package with 50 Ω impedance. It supports forward and reverse power of 500 W, operates within a temperature range of +10 to +60°C, and can be stored between -55 and +125°C. Installation requires stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o1159720 is a 500W drop-in circulator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates across 2.0 to 4.0 GHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB. The device features a TAB connector and is housed in a 59.4 × 72 × 40 mm package with 50 Ω impedance. It supports forward and reverse power of 500 W, operates within a temperature range of +10 to +60°C, and can be stored between -55 and +125°C. Installation requires stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1159720 - 5o.com
Guangdong, China
Drop in Circulator
5o1159720
Drop in Circulator 5o1159720
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1159720
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Coaxial Isolator - 5o0053560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1396480 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details