5o.com Waveguide Circulator 5o1644440

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1644440 series comprises waveguide circulators designed for RF power amplifier protection in communication, military, and space applications, operating across frequency bands from 10.0 to 15.0 GHz. Each variant features a WR75 (BJ120) connector, 50 Ω impedance, and physical dimensions of 44.5 × 44.5 × 38.1 mm. All models provide a minimum isolation of 20 dB, a maximum VSWR of 1.2, and insertion loss up to 0.35 dB. They handle 100 W forward and reverse power, with an operating temperature range of -40 to +85°C and storage from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o1644440 series comprises waveguide circulators designed for RF power amplifier protection in communication, military, and space applications, operating across frequency bands from 10.0 to 15.0 GHz. Each variant features a WR75 (BJ120) connector, 50 Ω impedance, and physical dimensions of 44.5 × 44.5 × 38.1 mm. All models provide a minimum isolation of 20 dB, a maximum VSWR of 1.2, and insertion loss up to 0.35 dB. They handle 100 W forward and reverse power, with an operating temperature range of -40 to +85°C and storage from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1644440 - 5o.com
Guangdong, China
Waveguide Circulator
5o1644440
Waveguide Circulator 5o1644440
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1644440
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o101041100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o011001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0620250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details