5o.com Drop in Circulator 5o1125250

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1125250 series comprises drop-in circulators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates over a specified frequency band between 210 MHz and 3600 MHz, with isolation ranging from 15 dB to 25 dB, VSWR up to 1.45, and insertion loss as low as 0.2 dB. The devices feature a 50 Ω impedance, handle 200 W forward and reverse power, and operate reliably from -40 °C to +85 °C. They are housed in a 25.4 × 25.4 × 10.5 mm TAB package with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o1125250 series comprises drop-in circulators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates over a specified frequency band between 210 MHz and 3600 MHz, with isolation ranging from 15 dB to 25 dB, VSWR up to 1.45, and insertion loss as low as 0.2 dB. The devices feature a 50 Ω impedance, handle 200 W forward and reverse power, and operate reliably from -40 °C to +85 °C. They are housed in a 25.4 × 25.4 × 10.5 mm TAB package with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1125250 - 5o.com
Guangdong, China
Drop in Circulator
5o1125250
Drop in Circulator 5o1125250
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1125250
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0125281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0016210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1370380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details