5o.com Drop in Isolator 5o0156560

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0156560 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, military, and medical communications. Each variant operates over a specific frequency range from 136 MHz to 900 MHz, with insertion loss ranging from 15 dB to 23 dB, isolation from 1.2 to 1.5, and VSWR up to 0.7. All models feature a TAB connector, 50 Ω impedance, and are rated for 300 W forward and 30 W reverse power. They are housed in a 56×56×15 mm enclosure and operate across temperature ranges from -40 °C to +70 °C, with storage from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0156560 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, military, and medical communications. Each variant operates over a specific frequency range from 136 MHz to 900 MHz, with insertion loss ranging from 15 dB to 23 dB, isolation from 1.2 to 1.5, and VSWR up to 0.7. All models feature a TAB connector, 50 Ω impedance, and are rated for 300 W forward and 30 W reverse power. They are housed in a 56×56×15 mm enclosure and operate across temperature ranges from -40 °C to +70 °C, with storage from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0156560 - 5o.com
Guangdong, China
Drop in Isolator
5o0156560
Drop in Isolator 5o0156560
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0156560
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0025280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0064660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Drop in Isolator - 5o0113184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details