5o.com Drop in Isolator 5o0119190

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0119190 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communications, and military systems. It operates across frequencies from 617 MHz to 5.0 GHz, with isolation ranging from 16 dB to 25 dB, insertion loss from 0.25 dB to 0.6 dB, and VSWR up to 1.4. The isolator features a TAB connector, 50 Ω impedance, and handles up to 100 W forward and 30 W reverse power. It is housed in a 19×19×8.6 mm package and operates reliably from -40°C to +85°C. Storage temperature extends to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0119190 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communications, and military systems. It operates across frequencies from 617 MHz to 5.0 GHz, with isolation ranging from 16 dB to 25 dB, insertion loss from 0.25 dB to 0.6 dB, and VSWR up to 1.4. The isolator features a TAB connector, 50 Ω impedance, and handles up to 100 W forward and 30 W reverse power. It is housed in a 19×19×8.6 mm package and operates reliably from -40°C to +85°C. Storage temperature extends to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0119190 - 5o.com
Guangdong, China
Drop in Isolator
5o0119190
Drop in Isolator 5o0119190
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0119190
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0034340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1013182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0013181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o12171604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details