5o.com Drop in Isolator 5o0142420

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0142420 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequency ranges from 200 MHz to 1300 MHz, with isolation ranging from 16 dB to 25 dB, maximum VSWR of 1.4, and insertion loss between 0.25 dB and 0.65 dB. The device features a TAB connector, 50 Ω impedance, and handles 300 W forward power and 30 W reverse power. It is packaged in a 42×42×13 mm housing and operates within a temperature range of -30 °C to +70 °C, with storage temperature from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0142420 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequency ranges from 200 MHz to 1300 MHz, with isolation ranging from 16 dB to 25 dB, maximum VSWR of 1.4, and insertion loss between 0.25 dB and 0.65 dB. The device features a TAB connector, 50 Ω impedance, and handles 300 W forward power and 30 W reverse power. It is packaged in a 42×42×13 mm housing and operates within a temperature range of -30 °C to +70 °C, with storage temperature from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0142420 - 5o.com
Guangdong, China
Drop in Isolator
5o0142420
Drop in Isolator 5o0142420
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0142420
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o1491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.80 to 12.00 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1040400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Waveguide Circulator - 5o1622251 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0120200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details