5o.com Coaxial Circulator 5o1040400

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in communication, medical, and military applications, with a frequency range of 1.7 to 3.5 GHz, 17 dB isolation, 1.4 maximum VSWR, and 0.7 dB maximum insertion loss. Available with SMA Female or N Female connectors, it operates at 50 Ω impedance, handles 100 W forward and reverse power, and is housed in a 40×40×20 mm package. Operating temperature ranges from 0 to +70°C, with storage from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in communication, medical, and military applications, with a frequency range of 1.7 to 3.5 GHz, 17 dB isolation, 1.4 maximum VSWR, and 0.7 dB maximum insertion loss. Available with SMA Female or N Female connectors, it operates at 50 Ω impedance, handles 100 W forward and reverse power, and is housed in a 40×40×20 mm package. Operating temperature ranges from 0 to +70°C, with storage from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1040400 - 5o.com
Guangdong, China
Coaxial Circulator
5o1040400
Coaxial Circulator 5o1040400
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1040400
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 17.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0350280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details