5o.com Surface Mount Circulator 5o1491

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulators for RF power amplifier protection in communication, medical, and military applications, available in a Φ9×6.5mm package with 50Ω impedance, operating over frequencies from 4.8 to 12.0 GHz, with isolation of 18 dB or higher, insertion loss up to 0.5 dB, VSWR up to 1.3, and power handling of 30 W. Operating temperature ranges from -40 °C to +85 °C, with storage temperature from -55 °C to +125 °C. The series supports reflow soldering up to 260 °C.

Datasheet Summary
Powered by GS/AI

Surface mount circulators for RF power amplifier protection in communication, medical, and military applications, available in a Φ9×6.5mm package with 50Ω impedance, operating over frequencies from 4.8 to 12.0 GHz, with isolation of 18 dB or higher, insertion loss up to 0.5 dB, VSWR up to 1.3, and power handling of 30 W. Operating temperature ranges from -40 °C to +85 °C, with storage temperature from -55 °C to +125 °C. The series supports reflow soldering up to 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o1491 - 5o.com
Guangdong, China
Surface Mount Circulator
5o1491
Surface Mount Circulator 5o1491
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1491
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1630300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Waveguide Isolator - 5o0619400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details