5o.com Drop in Isolator 5o0140401

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0140401 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.85 to 3.8 GHz with a minimum isolation of 17 dB, a maximum VSWR of 1.35, and an insertion loss of 0.7 dB. The device features a 50 Ω impedance, handles 100 W forward power and 30 W reverse power, and is housed in a 40×40×20 mm package. It operates from 0 to +70 °C and is stored from -55 to +125 °C. Connector type is TAB.

Datasheet Summary
Powered by GS/AI

The 5o0140401 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.85 to 3.8 GHz with a minimum isolation of 17 dB, a maximum VSWR of 1.35, and an insertion loss of 0.7 dB. The device features a 50 Ω impedance, handles 100 W forward power and 30 W reverse power, and is housed in a 40×40×20 mm package. It operates from 0 to +70 °C and is stored from -55 to +125 °C. Connector type is TAB.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0140401 - 5o.com
Guangdong, China
Drop in Isolator
5o0140401
Drop in Isolator 5o0140401
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0140401
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o101001000 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o1264340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details