5o.com Dual Junction Coaxial Isolator 5o0350280

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 3.0 to 6.0 GHz. Features 36 dB minimum isolation, 1.3 maximum VSWR, and 1.0 dB maximum insertion loss with 50 Ω impedance. Available with SMA female or N female connectors in a 50.8 × 28 × 14 mm package. Rated for 100 W forward power and 30 W reverse power, with operating temperature from -55 to +85°C and storage temperature from -55 to +125°C. Includes standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 3.0 to 6.0 GHz. Features 36 dB minimum isolation, 1.3 maximum VSWR, and 1.0 dB maximum insertion loss with 50 Ω impedance. Available with SMA female or N female connectors in a 50.8 × 28 × 14 mm package. Rated for 100 W forward power and 30 W reverse power, with operating temperature from -55 to +85°C and storage temperature from -55 to +125°C. Includes standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0350280 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0350280
Dual Junction Coaxial Isolator 5o0350280
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0350280
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o0510100 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 8.00 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Circulator - 5o121014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13683404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details