5o.com Waveguide Isolator 5o0622380

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, military, and space applications, available in WR42 (BJ220) waveguide format with dimensions of 22.4×38×18 mm. It operates over frequency ranges of 17.7-21.2 GHz or 18.5-21.6 GHz, providing minimum 20 dB isolation, maximum 1.22 VSWR, and 0.3 dB insertion loss. The device handles 30 W forward power and 15 W reverse power, operates from -55 to +85°C, and stores from -55 to +125°C with 50 Ω impedance.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, military, and space applications, available in WR42 (BJ220) waveguide format with dimensions of 22.4×38×18 mm. It operates over frequency ranges of 17.7-21.2 GHz or 18.5-21.6 GHz, providing minimum 20 dB isolation, maximum 1.22 VSWR, and 0.3 dB insertion loss. The device handles 30 W forward power and 15 W reverse power, operates from -55 to +85°C, and stores from -55 to +125°C with 50 Ω impedance.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0622380 - 5o.com
Guangdong, China
Waveguide Isolator
5o0622380
Waveguide Isolator 5o0622380
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0622380
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0620300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1142420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details