5o.com Drop in Isolator 5o0135380

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0135380 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. Each variant operates within a specific frequency range from 220 MHz to 1700 MHz, with isolation ranging from 15 dB to 30 dB, insertion loss from 0.2 dB to 0.65 dB, and VSWR from 1.15 to 1.45. The units feature a TAB connector, 50 Ω impedance, and physical dimensions of 35 × 38 × 11 mm. They support a forward power of 300 W and reverse power of 30 W, with operating temperatures ranging from -40 °C to +85 °C depending on the model. Storage temperature spans -40 °C to +125 °C. The isolators are suitable for embedded installation using stainless steel or brass screws and come with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o0135380 series consists of drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. Each variant operates within a specific frequency range from 220 MHz to 1700 MHz, with isolation ranging from 15 dB to 30 dB, insertion loss from 0.2 dB to 0.65 dB, and VSWR from 1.15 to 1.45. The units feature a TAB connector, 50 Ω impedance, and physical dimensions of 35 × 38 × 11 mm. They support a forward power of 300 W and reverse power of 30 W, with operating temperatures ranging from -40 °C to +85 °C depending on the model. Storage temperature spans -40 °C to +125 °C. The isolators are suitable for embedded installation using stainless steel or brass screws and come with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0135380 - 5o.com
Guangdong, China
Drop in Isolator
5o0135380
Drop in Isolator 5o0135380
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0135380
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0224200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1180800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o13643404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Surface Mount Isolator - 5o04360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details