5o.com Coaxial Circulator 5o1025250

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The coaxial circulator is designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates across frequencies from 4.0 GHz to 8.0 GHz with insertion loss ranging from 0.3 dB to 0.5 dB, isolation minimum of 20 dB, and VSWR maximum of 1.25. The unit features N female connectors, 50 Ω impedance, and handles 300 W forward and reverse power. Physical dimensions are 25 mm × 25.5 mm × 18 mm, with operating temperature range of -20 °C to +70 °C and storage temperature from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The coaxial circulator is designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates across frequencies from 4.0 GHz to 8.0 GHz with insertion loss ranging from 0.3 dB to 0.5 dB, isolation minimum of 20 dB, and VSWR maximum of 1.25. The unit features N female connectors, 50 Ω impedance, and handles 300 W forward and reverse power. Physical dimensions are 25 mm × 25.5 mm × 18 mm, with operating temperature range of -20 °C to +70 °C and storage temperature from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1025250 - 5o.com
Guangdong, China
Coaxial Circulator
5o1025250
Coaxial Circulator 5o1025250
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1025250
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1113180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 17.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0032340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details