5o.com Drop in Isolator 5o0113180

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0113180 series comprises drop-in isolators designed for RF power amplifier protection in communication, military, and space applications, operating across frequency bands from 17.0 to 27.5 GHz. Each variant features a 50 Ω impedance, 13×18×12.8 mm dimensions, and a TAB connector. Isolation ranges from 18 to 20 dB, insertion loss from 0.5 to 0.6 dB, and VSWR from 1.25 to 1.3. The devices handle 30 W forward power and 5 W reverse power, with an operating temperature range of -40 °C to +85 °C and storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0113180 series comprises drop-in isolators designed for RF power amplifier protection in communication, military, and space applications, operating across frequency bands from 17.0 to 27.5 GHz. Each variant features a 50 Ω impedance, 13×18×12.8 mm dimensions, and a TAB connector. Isolation ranges from 18 to 20 dB, insertion loss from 0.5 to 0.6 dB, and VSWR from 1.25 to 1.3. The devices handle 30 W forward power and 5 W reverse power, with an operating temperature range of -40 °C to +85 °C and storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0113180 - 5o.com
Guangdong, China
Drop in Isolator
5o0113180
Drop in Isolator 5o0113180
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0113180
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1025280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0125281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details