5o.com Dual Junction Coaxial Circulator 5o1326180

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3-port dual junction coaxial circulator for RF power amplifier protection in communication, military, and space applications, available in SMA or 2.92mm female/male connectors with a 50Ω impedance. The device operates from 6.0 to 27.5 GHz, with insertion loss up to 1.2 dB, isolation up to 45 dB, and VSWR up to 1.35. It handles 60 W forward and reverse power, and functions across temperature ranges of -55 °C to +85 °C or -40 °C to +85 °C depending on variant. Dimensions are 26 × 18 × 13.8 mm, with a storage temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

A 3-port dual junction coaxial circulator for RF power amplifier protection in communication, military, and space applications, available in SMA or 2.92mm female/male connectors with a 50Ω impedance. The device operates from 6.0 to 27.5 GHz, with insertion loss up to 1.2 dB, isolation up to 45 dB, and VSWR up to 1.35. It handles 60 W forward and reverse power, and functions across temperature ranges of -55 °C to +85 °C or -40 °C to +85 °C depending on variant. Dimensions are 26 × 18 × 13.8 mm, with a storage temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1326180 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1326180
Dual Junction Coaxial Circulator 5o1326180
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1326180
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1648531 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13160800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o13422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details