5o.com Drop in Isolator 5o018150

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o018150 series is a set of drop-in isolators designed for RF power amplifier protection in applications including satellite, mobile communication, military, and medical systems. Each variant features a TAB connector, operates between 5.0 GHz and 25.0 GHz with insertion loss up to 0.7 dB, provides isolation ranging from 16 dB to 23 dB, and maintains a maximum VSWR of 1.45. The devices support a forward power of 65 W and reverse power of 5 W, operate within a temperature range of -55 °C to +85 °C, and maintain a 50 Ω impedance. The physical dimensions are 8.9 mm × 15 mm × 7.8 mm, with a storage temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o018150 series is a set of drop-in isolators designed for RF power amplifier protection in applications including satellite, mobile communication, military, and medical systems. Each variant features a TAB connector, operates between 5.0 GHz and 25.0 GHz with insertion loss up to 0.7 dB, provides isolation ranging from 16 dB to 23 dB, and maintains a maximum VSWR of 1.45. The devices support a forward power of 65 W and reverse power of 5 W, operate within a temperature range of -55 °C to +85 °C, and maintain a 50 Ω impedance. The physical dimensions are 8.9 mm × 15 mm × 7.8 mm, with a storage temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o018150 - 5o.com
Guangdong, China
Drop in Isolator
5o018150
Drop in Isolator 5o018150
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o018150
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1180801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Surface Mount Circulator - 5o14250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details