5o.com Dual Junction Coaxial Circulator 5o13502804

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13502804 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 3.0 to 6.0 GHz with a VSWR of 1.3, insertion loss of 1.0 dB maximum, and isolation of 36 dB minimum. The device supports 100 W forward and reverse power handling, has a 50 Ω impedance, and is available with SMA Female or N Female connectors. It measures 50.8 × 28 × 14 mm and operates from -55 °C to +85 °C, with a storage temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o13502804 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 3.0 to 6.0 GHz with a VSWR of 1.3, insertion loss of 1.0 dB maximum, and isolation of 36 dB minimum. The device supports 100 W forward and reverse power handling, has a 50 Ω impedance, and is available with SMA Female or N Female connectors. It measures 50.8 × 28 × 14 mm and operates from -55 °C to +85 °C, with a storage temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13502804 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13502804
Dual Junction Coaxial Circulator 5o13502804
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13502804
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13964804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0013184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1119201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details