5o.com Drop in Isolator 5o0172720

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0172720 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communications, and military systems. It operates from 0.8 to 2.0 GHz with a minimum isolation of 12 dB, a maximum VSWR of 1.6, and a maximum insertion loss of 1.3 dB. The device has a 50 Ω impedance, handles 300 W forward and 30 W reverse power, and uses a TAB connector. It is housed in a 72 × 72 × 27.4 mm package and operates between +10 °C and +70 °C, with a storage temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0172720 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communications, and military systems. It operates from 0.8 to 2.0 GHz with a minimum isolation of 12 dB, a maximum VSWR of 1.6, and a maximum insertion loss of 1.3 dB. The device has a 50 Ω impedance, handles 300 W forward and 30 W reverse power, and uses a TAB connector. It is housed in a 72 × 72 × 27.4 mm package and operates between +10 °C and +70 °C, with a storage temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0172720 - 5o.com
Guangdong, China
Drop in Isolator
5o0172720
Drop in Isolator 5o0172720
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0172720
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o14120 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0160750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details