5o.com Coaxial Isolator 5o0056560

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolators for RF power amplifier protection in applications including digital, satellite, and mobile communications, with a standard 50Ω impedance and operating temperature range of -30°C to +70°C for common variants. The devices feature N or SMA female connectors, with insertion loss up to 0.7 dB, isolation minimum 15 dB, and VSWR up to 1.5. The physical dimensions are 56 mm × 56 mm × 15 mm, with a forward power rating of 300 W and reverse power of 30 W. Storage temperature ranges from -55°C to +125°C. Connector types include SMA (male/female) and N (male/female). A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

Coaxial isolators for RF power amplifier protection in applications including digital, satellite, and mobile communications, with a standard 50Ω impedance and operating temperature range of -30°C to +70°C for common variants. The devices feature N or SMA female connectors, with insertion loss up to 0.7 dB, isolation minimum 15 dB, and VSWR up to 1.5. The physical dimensions are 56 mm × 56 mm × 15 mm, with a forward power rating of 300 W and reverse power of 30 W. Storage temperature ranges from -55°C to +125°C. Connector types include SMA (male/female) and N (male/female). A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0056560 - 5o.com
Guangdong, China
Coaxial Isolator
5o0056560
Coaxial Isolator 5o0056560
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0056560
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1159720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1059720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details