5o.com Coaxial Isolator 5o0043370

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communication, military, and space applications, with a 43×37×20 mm case, 50 Ω impedance, 10 W forward power rating, 1 W reverse power handling, and operating temperature range of -40 to +85°C. Uses 2.4 mm female or male-to-female connectors, with insertion loss up to 2.4 dB and VSWR up to 1.8 across 40.0-50.0 GHz ranges. Storage temperature extends from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communication, military, and space applications, with a 43×37×20 mm case, 50 Ω impedance, 10 W forward power rating, 1 W reverse power handling, and operating temperature range of -40 to +85°C. Uses 2.4 mm female or male-to-female connectors, with insertion loss up to 2.4 dB and VSWR up to 1.8 across 40.0-50.0 GHz ranges. Storage temperature extends from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0043370 - 5o.com
Guangdong, China
Coaxial Isolator
5o0043370
Coaxial Isolator 5o0043370
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0043370
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0326181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o121014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13101491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details