5o.com Waveguide Isolator 5o0624450

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communications, medical, and military applications, operating in the 26.5 to 40.0 GHz range with a WR28 (BJ320) waveguide interface. The device has a physical dimension of 24×45×19.1 mm, a 50 Ω impedance, and supports a forward and reverse power handling of 40 W. It operates across a temperature range of -40 to +85 °C and is stored between -55 to +125 °C. Insertion loss is ≤0.4 dB, isolation is ≥20 dB, and VSWR is ≤1.25 depending on frequency band. The isolator requires precise mating with a matching waveguide flange and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communications, medical, and military applications, operating in the 26.5 to 40.0 GHz range with a WR28 (BJ320) waveguide interface. The device has a physical dimension of 24×45×19.1 mm, a 50 Ω impedance, and supports a forward and reverse power handling of 40 W. It operates across a temperature range of -40 to +85 °C and is stored between -55 to +125 °C. Insertion loss is ≤0.4 dB, isolation is ≥20 dB, and VSWR is ≤1.25 depending on frequency band. The isolator requires precise mating with a matching waveguide flange and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0624450 - 5o.com
Guangdong, China
Waveguide Isolator
5o0624450
Waveguide Isolator 5o0624450
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0624450
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1125281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02120600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1064660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details