5o.com Dual Junction Drop in Circulator 5o12171624

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12171624 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communications. It operates from 12.0 to 18.0 GHz with a VSWR of 1.35 max, 36 dB minimum isolation, and 1.2 dB maximum insertion loss. The device features 50 Ω impedance, handles 30 W forward and reverse power, and is mounted via TAB connectors. Its physical dimensions are 17.6 × 16.5 × 7.5 mm, with an operating temperature range of -55 to +85°C and storage temperature from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o12171624 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communications. It operates from 12.0 to 18.0 GHz with a VSWR of 1.35 max, 36 dB minimum isolation, and 1.2 dB maximum insertion loss. The device features 50 Ω impedance, handles 30 W forward and reverse power, and is mounted via TAB connectors. Its physical dimensions are 17.6 × 16.5 × 7.5 mm, with an operating temperature range of -55 to +85°C and storage temperature from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12171624
Dual Junction Drop in Circulator 5o12171624
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12171624
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o0514160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.70 to 4.90 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0630601 - 5o.com
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1113160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details