5o.com Dual Junction Drop in Circulator 5o121206004

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o121206004 series comprises 4-port dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, medical, and military systems. Each variant operates within a specified frequency range from 45 MHz to 270 MHz, features a 50 Ω impedance, and uses a TAB connector. The devices are packaged in a 120 × 60 × 28 mm housing, support a forward power of 200 W and reverse power of 100 W, and operate over temperature ranges from -55 °C to +125 °C storage. Isolation ranges from 36 dB to 50 dB, insertion loss from 1.0 dB to 3.6 dB, and VSWR from 1.15 to 1.3 depending on the frequency band. All units share the same physical dimensions and power ratings, with variants differing only in frequency range and corresponding RF performance values.

Datasheet Summary
Powered by GS/AI

The 5o121206004 series comprises 4-port dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, medical, and military systems. Each variant operates within a specified frequency range from 45 MHz to 270 MHz, features a 50 Ω impedance, and uses a TAB connector. The devices are packaged in a 120 × 60 × 28 mm housing, support a forward power of 200 W and reverse power of 100 W, and operate over temperature ranges from -55 °C to +125 °C storage. Isolation ranges from 36 dB to 50 dB, insertion loss from 1.0 dB to 3.6 dB, and VSWR from 1.15 to 1.3 depending on the frequency band. All units share the same physical dimensions and power ratings, with variants differing only in frequency range and corresponding RF performance values.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o121206004 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o121206004
Dual Junction Drop in Circulator 5o121206004
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o121206004
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0135380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0040401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0622590 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details