5o.com Dual Junction Coaxial Circulator 5o13261824

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13261824 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates over the frequency range of 12.0 to 18.0 GHz with a maximum VSWR of 1.3, insertion loss of 0.5 dB, and isolation of 18 dB. The device features SMA connectors, with SMA male at Port 1 and SMA female at other ports, and has a 50 Ω impedance. Its physical dimensions are 26 × 18 × 13.8 mm. It handles 60 W forward and reverse power, and operates over a temperature range of -55 °C to +85 °C. Storage temperature extends to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o13261824 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates over the frequency range of 12.0 to 18.0 GHz with a maximum VSWR of 1.3, insertion loss of 0.5 dB, and isolation of 18 dB. The device features SMA connectors, with SMA male at Port 1 and SMA female at other ports, and has a 50 Ω impedance. Its physical dimensions are 26 × 18 × 13.8 mm. It handles 60 W forward and reverse power, and operates over a temperature range of -55 °C to +85 °C. Storage temperature extends to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13261824 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13261824
Dual Junction Coaxial Circulator 5o13261824
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13261824
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1043370 - 5o.com
Specs
Component Type Circulator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Coaxial Isolator - 5o0013182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details