5o.com Drop in Circulator 5o118150

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o118150 - 5o.com
Guangdong, China
Drop in Circulator
5o118150
Drop in Circulator 5o118150
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o118150
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05670 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.25 :1
View Details
Waveguide Isolator - 5o0644440 - 5o.com
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0110250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details