5o.com Dual Junction Coaxial Isolator 5o0326180

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator for RF power amplifier protection in communication, medical, and military applications, covering frequencies from 6.0 to 27.5 GHz. Available with SMA or 2.92mm connectors (male or female), the device has a consistent 50Ω impedance, 60W forward power handling, and 5W reverse power rating. It operates over a temperature range of -55°C to +85°C or -40°C to +85°C depending on model, with a storage temperature range of -55°C to +125°C. Physical dimensions are 26×18×13.8 mm. Insertion loss ranges from 0.6 to 1.2 dB, isolation from 36 to 45 dB, and VSWR from 1.2 to 1.35. The device supports standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator for RF power amplifier protection in communication, medical, and military applications, covering frequencies from 6.0 to 27.5 GHz. Available with SMA or 2.92mm connectors (male or female), the device has a consistent 50Ω impedance, 60W forward power handling, and 5W reverse power rating. It operates over a temperature range of -55°C to +85°C or -40°C to +85°C depending on model, with a storage temperature range of -55°C to +125°C. Physical dimensions are 26×18×13.8 mm. Insertion loss ranges from 0.6 to 1.2 dB, isolation from 36 to 45 dB, and VSWR from 1.2 to 1.35. The device supports standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0326180 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0326180
Dual Junction Coaxial Isolator 5o0326180
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0326180
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05671 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0060607 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details