5o.com Drop in Isolator 5o0112121

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0112121 series is a drop-in isolator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequencies from 703 MHz to 6 GHz with isolation ranging from 15 dB to 23 dB, insertion loss from 0.3 dB to 0.7 dB, and VSWR up to 1.5. The device uses a TAB connector, has a 50 Ω impedance, and handles 60 W forward and 20 W reverse power. It is housed in a 12.7 × 12.7 × 8 mm package and operates from -40 °C to +85 °C. Storage temperature ranges from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0112121 series is a drop-in isolator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequencies from 703 MHz to 6 GHz with isolation ranging from 15 dB to 23 dB, insertion loss from 0.3 dB to 0.7 dB, and VSWR up to 1.5. The device uses a TAB connector, has a 50 Ω impedance, and handles 60 W forward and 20 W reverse power. It is housed in a 12.7 × 12.7 × 8 mm package and operates from -40 °C to +85 °C. Storage temperature ranges from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0112121 - 5o.com
Guangdong, China
Drop in Isolator
5o0112121
Drop in Isolator 5o0112121
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0112121
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0217161 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o101201400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.10 to 0.20 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details