5o.com Dual Junction Drop in Circulator 5o1264340

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1264340 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates over 2.0 to 4.0 GHz with a VSWR of 1.3, insertion loss of 1.2 dB, and isolation of 36 dB. The device handles 100 W forward and reverse power, features a 50 Ω impedance, and uses a TAB connector. Its physical dimensions are 64.0 × 34.0 × 21.0 mm, with an operating temperature range of +10 to +70 °C and storage temperature from −55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1264340 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates over 2.0 to 4.0 GHz with a VSWR of 1.3, insertion loss of 1.2 dB, and isolation of 36 dB. The device handles 100 W forward and reverse power, features a 50 Ω impedance, and uses a TAB connector. Its physical dimensions are 64.0 × 34.0 × 21.0 mm, with an operating temperature range of +10 to +70 °C and storage temperature from −55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1264340 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1264340
Dual Junction Drop in Circulator 5o1264340
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1264340
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o0512120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.90 to 5.90 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1644440 - 5o.com
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details