5o.com Coaxial Circulator 5o101201400

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o101201400 series comprises coaxial circulators designed for RF power amplifier protection in medical, communication, and military applications. Each variant operates within a narrow frequency band between 100 MHz and 190 MHz, with a fixed 7/16 female connector, 50 Ω impedance, and 120 × 140 × 50 mm dimensions. All models provide at least 23 dB isolation, a maximum VSWR of 1.2, and an insertion loss of 0.4 dB. They handle 1 kW forward power and 10 kW reverse power, operating from 0 °C to +85 °C and storing from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o101201400 series comprises coaxial circulators designed for RF power amplifier protection in medical, communication, and military applications. Each variant operates within a narrow frequency band between 100 MHz and 190 MHz, with a fixed 7/16 female connector, 50 Ω impedance, and 120 × 140 × 50 mm dimensions. All models provide at least 23 dB isolation, a maximum VSWR of 1.2, and an insertion loss of 0.4 dB. They handle 1 kW forward power and 10 kW reverse power, operating from 0 °C to +85 °C and storing from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o101201400 - 5o.com
Guangdong, China
Coaxial Circulator
5o101201400
Coaxial Circulator 5o101201400
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o101201400
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1156560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o03101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Microstrip Isolator - 5o051290 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.7 :1
View Details
Dual Junction Coaxial Isolator - 5o0368340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details