Remke Industries Wide Range Strain Relief Grip, 1" NPT, cable range .70 - .97 7303-005R

Description
Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of cable ranges and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support Grips – suitable for permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to electrical enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support flexible cord or cable when power is supplied from an overhead source. Junior Pulling Grips – reusable tools with a flexible eye that are well-suited for small job requirements where pulling tension is low Light-Duty Pulling Grips – features a flexible eye for easy attachment to a pulling line and are used in general underground electrical construction with low pulling tensions
Description
Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of cable ranges and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support Grips – suitable for permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to electrical enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support flexible cord or cable when power is supplied from an overhead source. Junior Pulling Grips – reusable tools with a flexible eye that are well-suited for small job requirements where pulling tension is low Light-Duty Pulling Grips – features a flexible eye for easy attachment to a pulling line and are used in general underground electrical construction with low pulling tensions

Suppliers

Company
Product
Description
Supplier Links
Wide Range Strain Relief Grip, 1" NPT, cable range .70 - .97 - 7303-005R - Remke Industries
Wheeling, IL, USA
Wide Range Strain Relief Grip, 1" NPT, cable range .70 - .97
7303-005R
Wide Range Strain Relief Grip, 1" NPT, cable range .70 - .97 7303-005R
Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of cable ranges and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support Grips – suitable for permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to electrical enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material. I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend. Bus Drop Grips - absorb vibration and support flexible cord or cable when power is supplied from an overhead source. Junior Pulling Grips – reusable tools with a flexible eye that are well-suited for small job requirements where pulling tension is low Light-Duty Pulling Grips – features a flexible eye for easy attachment to a pulling line and are used in general underground electrical construction with low pulling tensions

Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of cable ranges and eye styles where applicable, and can be used in conjunction with any RSR cord connector.

Remke’s line of Wire Mesh Cable grips includes:

  • Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping.
  • Lace Closing Support Grips – suitable for permanent support applications and designed for all phases of suspension or pulling
  • Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave
  • Wide Range Strain Relief Grips - used to connect cord or cable to electrical enclosures & equipment and feature aluminum fittings and a gasket that provide a seal against dust, filings and other foreign material.
  • I-Grips - designed for indoor use to secure plug bodies, provide strain relief and control arc of bend.
  • Bus Drop Grips - absorb vibration and support flexible cord or cable when power is supplied from an overhead source.
  • Junior Pulling Grips – reusable tools with a flexible eye that are well-suited for small job requirements where pulling tension is low
  • Light-Duty Pulling Grips – features a flexible eye for easy attachment to a pulling line and are used in general underground electrical construction with low pulling tensions
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Pulling and Support Grips
Product Number 7303-005R
Product Name Wide Range Strain Relief Grip, 1" NPT, cable range .70 - .97
Unlock Full Specs
to access all available technical data

Similar Products