Remke Helio-Seal Liquidtight Cord Grips can be used for solar rooftop installations in place of, or in conjunction with rooftop combiner boxes for faster connections and lower installed cost. Designed for use with 12 and 10 AWG USE-2 or 12 and 10 AWG 1000V PV wire, these cord grips provide a watertight seal for PV module output leads to inverters and are easily threaded into an adapter that allows them to be attached directly to rigid (PVC) or EMT-type conduit.
Helio-Seal Cord Grips feature skinned-over glands(a thin Santoprene membrane-gland covering) that allows the user to choose from 1 to 13 wires by simply piercing the wire through the number of dimples on the membrane. Regardless of how many wires the user chooses to use, the gland around the wires will retain a liquid tight seal. These cord grips also feature an Integral Sealing Ring that provides a superior seal at the clearance or threaded mounting hole location.
The design of the Helio-Seal cord grips also features generous wrenching flats that allow for ease of assembly & require no disassembly for installation. Available in 3/8” to 2” NPT, these cord grips are construction of UV resistant nylon with a TPE sealing gland to resist salt water, weak acids, gasoline, alcohol, oil, grease and common solvents.
| Remke Industries | |
|---|---|
| Product Category | Pulling and Support Grips |
| Product Number | RHG-608 |
| Product Name | Solar Liquidtight Cord Grip, 2" NPT, PV100 Wire Type, 12 holes |