Harbory Filtration Datasheets for Filter Housings

Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more

Product Name Notes
Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Economical filter...
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will...
ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration...
Flash Open Bag Filter Housing adopts the user-friendly "Flash" quick opening device, improving production efficiency and reducing operating costs. The straight drainage structure with side in and bottom out design...
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is...
Multi cartridge filter housing is a simple and economical Industrial filter housing. 3 to 12 standards cartridges (10″, 20″, 30″, 40″) can be installed inside, with options of high precision...
PBF series filter adopts integral injection molding structure, lightweight, high strength, easy installation and maintenance. Without any thread and welding, it is guaranteed to be securely sealed, without any leakage,...